Samtec Inc. Header, 2 Mm, Through Hole, 70 Contacts; Connector Systems Samtec MTMM-135-08-G-D-157

Description
HEADER, 2 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 70 Contacts; Connector Systems Samtec - 22W7058 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 70 Contacts; Connector Systems Samtec
22W7058
Header, 2 Mm, Through Hole, 70 Contacts; Connector Systems Samtec 22W7058
HEADER, 2 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W7058
Product Name Header, 2 Mm, Through Hole, 70 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details