Samtec Inc. Header, 2 Mm, Through Hole, 120 Contacts; Connector Systems Samtec MTMM-130-11-G-Q-365

Description
HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 120 Contacts; Connector Systems Samtec - 22W5127 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 120 Contacts; Connector Systems Samtec
22W5127
Header, 2 Mm, Through Hole, 120 Contacts; Connector Systems Samtec 22W5127
HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W5127
Product Name Header, 2 Mm, Through Hole, 120 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details