Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
SAMTEC INC.
MTMM-130-06-G-Q-200 -- TERMINALS
Samtec Inc.
Terminals
MTMM-130-06-G-Q-200
Description
Variable Post Height Header Strips, 2.00
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Variable Post Height Header Strips, 2.00
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
MTMM-130-06-G-Q-200
Terminals
MTMM-130-06-G-Q-200
Variable Post Height Header Strips, 2.00
Variable Post Height Header Strips, 2.00
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
IC Interconnect Components
Product Number
MTMM-130-06-G-Q-200
Product Name
Terminals
Product Type
IC Headers
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Keystone Electronics Corp.
For .022 -.034" Pins, Press Fit Jack
1436
Specs
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Tin/Tin
View Details
RS Components, Ltd.
IC Sockets
2272203
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
PLCC; PLCC Socket
View Details
Smiths Interconnect, a Molex company
QN-Series: Accelerated life testing solution
Specs
Product Type
IC Socket
Socket Type
QFNL; Test
Contacts Pitch
0.3500 mm (0.0138 inches)
View Details
Harwin Plc
Female 26 AWG Crimp Contact, loose
G125-0010005
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
2.8 amps
View Details
3
suppliers