Samtec Inc. Terminals MTMM-129-02-S-S-120

Description
Variable Post Height Header Strips, 2.00
Request a Quote
Description
Variable Post Height Header Strips, 2.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTMM-129-02-S-S-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Variable Post Height Header Strips, 2.00

Variable Post Height Header Strips, 2.00

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1096025-MTMM-129-02-S-S-120 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1096025-MTMM-129-02-S-S-120
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1096025-MTMM-129-02-S-S-120
Win Source Part Number: 1096025-MTMM-129-02- S-S-120 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 29 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Overall Contact Length: 0.255" (6.48mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): TMS-129-01-G-S-RA; HTSW-129-07-S-S; TSW-129-14-G-S; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-129

Win Source Part Number: 1096025-MTMM-129-02-S-S-120
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MTMM
Number of Positions: 29
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Overall Contact Length: 0.255" (6.48mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): TMS-129-01-G-S-RA; HTSW-129-07-S-S; TSW-129-14-G-S;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTMM-129

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number MTMM-129-02-S-S-120 1096025-MTMM-129-02-S-S-120
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102589-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MH10805M3-2AD2ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details