Samtec Inc. Header, 2 Mm, Through Hole, 108 Contacts; Connector Systems Samtec MTMM-127-07-G-Q-165

Description
HEADER, 2 MM, THROUGH HOLE, 108 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:108Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 108 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:108Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 108 Contacts; Connector Systems Samtec - 22W3806 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 108 Contacts; Connector Systems Samtec
22W3806
Header, 2 Mm, Through Hole, 108 Contacts; Connector Systems Samtec 22W3806
HEADER, 2 MM, THROUGH HOLE, 108 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:108Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 108 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:108Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W3806
Product Name Header, 2 Mm, Through Hole, 108 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers