Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
SAMTEC INC.
MTMM-125-14-F-D-600 -- VARIABLE POST HEIGHT HEADER STRIPS, 2.00 MM PITCH SAMTEC
Samtec Inc.
Variable Post Height Header Strips, 2.00 Mm Pitch Samtec
MTMM-125-14-F-D-600
Description
Variable Post Height Header Strips, 2.00 mm Pitch
Newark, An Avnet Company
Done
Description
Variable Post Height Header Strips, 2.00 mm Pitch
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Variable Post Height Header Strips, 2.00 Mm Pitch Samtec
22W3186
Variable Post Height Header Strips, 2.00 Mm Pitch Samtec
22W3186
Variable Post Height Header Strips, 2.00 mm Pitch
Variable Post Height Header Strips, 2.00 mm Pitch
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
IC Interconnect Components
Product Number
22W3186
Product Name
Variable Post Height Header Strips, 2.00 Mm Pitch Samtec
Product Type
IC Headers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
DIL Sockets
1613506
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
1
View Details
TE Connectivity
PCB Headers & Receptacles
103185-6
Specs
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
Smiths Interconnect, a Molex company
C-Series H-Pin® Socket: Accelerated life testing solution
Specs
Product Type
IC Socket
Socket Type
BGA; LGA; QFNL; Test
Operating Temperature
200 C (392 F)
View Details
Amphenol Communications Solutions
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
98414-G06-12ULF
Specs
Product Type
IC Headers
Mounting
Through-Hole; Through Hole
Voltage Rating
200 volts
View Details
2
suppliers