Samtec Inc. Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec MTMM-125-04-G-D-015

Description
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 50 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 50 contacts arranged in two rows and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with various plating options, including tin and gold over nickel, and is RoHS compliant and lead-free solderable. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 50 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 50 contacts arranged in two rows and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with various plating options, including tin and gold over nickel, and is RoHS compliant and lead-free solderable. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec - 22W2346 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec
22W2346
Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec 22W2346
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W2346
Product Name Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details