Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-125-02-T-S-020-025

Description
Win Source Part Number: 1101240-MTMM-125-02- T-S-020-025 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 25 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: 24 Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Overall Contact Length: 0.255" (6.48mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.020" (0.51mm) Alternative Parts (Cross-Reference): 22-28-4250; TSW-125-14-T-S; TMM-125-01-T-S; MTSW-225-09-T-S-340; 68015-425HLF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-125
Request a Quote
Description
Win Source Part Number: 1101240-MTMM-125-02- T-S-020-025 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 25 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: 24 Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Overall Contact Length: 0.255" (6.48mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.020" (0.51mm) Alternative Parts (Cross-Reference): 22-28-4250; TSW-125-14-T-S; TMM-125-01-T-S; MTSW-225-09-T-S-340; 68015-425HLF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1101240-MTMM-125-02-T-S-020-025 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1101240-MTMM-125-02-T-S-020-025
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1101240-MTMM-125-02-T-S-020-025
Win Source Part Number: 1101240-MTMM-125-02- T-S-020-025 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 25 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: 24 Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Overall Contact Length: 0.255" (6.48mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.020" (0.51mm) Alternative Parts (Cross-Reference): 22-28-4250; TSW-125-14-T-S; TMM-125-01-T-S; MTSW-225-09-T-S-340; 68015-425HLF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-125

Win Source Part Number: 1101240-MTMM-125-02-T-S-020-025
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MTMM
Number of Positions: 25
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: 24
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Overall Contact Length: 0.255" (6.48mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.020" (0.51mm)
Alternative Parts (Cross-Reference): 22-28-4250; TSW-125-14-T-S; TMM-125-01-T-S; MTSW-225-09-T-S-340; 68015-425HLF;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTMM-125

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1101240-MTMM-125-02-T-S-020-025
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
UFS High speed socket - 10101870J612A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details
25+25 Pos. Male DIL Cable Housing, Screw-Lok - G125-3245096M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details