The Header, 2 Mm, Through Hole, 44 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 44 contacts arranged in two rows, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The header is part of the MTMM series and is available in different post heights and plating options, allowing for customization based on specific project requirements.
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W1461 |
| Product Name | Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |