The Header, 2 Mm, Through Hole, 40 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 40 contacts arranged in 2 rows, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. The header is part of the MTMM series and is non-standard and non-returnable, which may be a consideration for engineers looking for specific requirements.
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W0038 |
| Product Name | Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |