Samtec Inc. Terminals MTMM-120-07-S-D-235

Description
2.00 mm Variable Post Height Terminal St
Request a Quote
Description
2.00 mm Variable Post Height Terminal St
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTMM-120-07-S-D-235 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Variable Post Height Terminal St

2.00 mm Variable Post Height Terminal St

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number MTMM-120-07-S-D-235
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2400.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details