Samtec Inc. Header, 2 Mm, Through Hole, 34 Contacts; Connector Systems Samtec MTMM-117-04-G-D-185

Description
HEADER, 2 MM, THROUGH HOLE, 34 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 34 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 34 Contacts; Connector Systems Samtec - 21W8070 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 34 Contacts; Connector Systems Samtec
21W8070
Header, 2 Mm, Through Hole, 34 Contacts; Connector Systems Samtec 21W8070
HEADER, 2 MM, THROUGH HOLE, 34 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 34 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W8070
Product Name Header, 2 Mm, Through Hole, 34 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283VLT - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details