Samtec Inc. Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec MTMM-116-07-S-D-280

Description
HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec - 21W7583 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
21W7583
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec 21W7583
HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W7583
Product Name Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details