Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-115-09-L-S-080

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-115-09-L-S-080
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-115-09-L-S-080
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec - 68X6208 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
68X6208
Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec 68X6208
HEADER, 2 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-115-09-L-S-080 68X6208
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
3A 250V Electronic Connector - 332-102095-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers