Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-115-08-L-S-300

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-115-08-L-S-300
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-115-08-L-S-300
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec - 68X6202 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
68X6202
Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec 68X6202
HEADER, 2 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-115-08-L-S-300 68X6202
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
6 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers