Samtec Inc. Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec MTMM-112-07-L-D-305

Description
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec - 21W4308 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
21W4308
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec 21W4308
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W4308
Product Name Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details