The Header, 2 Mm, Through Hole, 10 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a single row configuration with 10 contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The product is part of the MTMM series and is non-returnable, indicating that it is tailored for specific applications.
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa
2MM TERMINAL STRIP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 21W2369 | MTMM-110-07-T-S-290 |
| Product Name | Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |