Samtec Inc. 2Mm Terminal Strip Rohs Compliant Samtec MTMM-110-06-L-D-235

Description
2MM TERMINAL STRIP ROHS COMPLIANT: YES
Datasheet
Description
2MM TERMINAL STRIP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Rohs Compliant Samtec - 84AC2217 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Rohs Compliant Samtec
84AC2217
2Mm Terminal Strip Rohs Compliant Samtec 84AC2217
2MM TERMINAL STRIP ROHS COMPLIANT: YES

2MM TERMINAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 21W2101 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
21W2101
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 21W2101
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC2217 21W2101
Product Name 2Mm Terminal Strip Rohs Compliant Samtec Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products