Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-03-S-S-125

Description
CONN HEADER VERT 10POS 2MM
Datasheet
Description
CONN HEADER VERT 10POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-110-03-S-S-125
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-03-S-S-125
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 21W1543 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
21W1543
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 21W1543
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-110-03-S-S-125 21W1543
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Minitek ® - 10072354-F01-04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 1224774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details