The Samtec MTMM series header, part number 21W0514, features a 2 mm pitch and is designed for through-hole applications with 16 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This component operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. The header is compatible with various board and cable mates, including CLT, SQT, and TCSD. Custom specifications may be available upon request, but the product is non-standard and non-returnable.
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21W0514 |
| Product Name | Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |