Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-106-15-L-D-670

Description
CONN HEADER VERT 12POS 2MM
Description
CONN HEADER VERT 12POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 12 Contacts (part number 40AC3633) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 12 contacts arranged in 2 rows. The connector is through-hole mounted, ensuring secure attachment to the PCB. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminals are constructed from phosphor bronze, with various plating options available, including selective gold and matte tin. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb. This connector is part of the MTMM series, which is known for its reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 12 Contacts (part number 40AC3633) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 12 contacts arranged in 2 rows. The connector is through-hole mounted, ensuring secure attachment to the PCB. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminals are constructed from phosphor bronze, with various plating options available, including selective gold and matte tin. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb. This connector is part of the MTMM series, which is known for its reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-106-15-L-D-670
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-106-15-L-D-670
CONN HEADER VERT 12POS 2MM

CONN HEADER VERT 12POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 40AC3633 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
40AC3633
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 40AC3633
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-106-15-L-D-670 40AC3633
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 147138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details