Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-15-L-S-629

Description
Win Source Part Number: 1090261-MTMM-103-15- L-S-629 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 3 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.830" (21.08mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.629" (15.98mm) Alternative Parts (Cross-Reference): 70543-0002; 35362-0350; 22-28-4030; TSW-103-07-L-S; TSW-103-07-F-S; 5-146276-3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-103
Request a Quote
Description
Win Source Part Number: 1090261-MTMM-103-15- L-S-629 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 3 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.830" (21.08mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.629" (15.98mm) Alternative Parts (Cross-Reference): 70543-0002; 35362-0350; 22-28-4030; TSW-103-07-L-S; TSW-103-07-F-S; 5-146276-3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-103
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1090261-MTMM-103-15-L-S-629 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1090261-MTMM-103-15-L-S-629
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1090261-MTMM-103-15-L-S-629
Win Source Part Number: 1090261-MTMM-103-15- L-S-629 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 3 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.830" (21.08mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.629" (15.98mm) Alternative Parts (Cross-Reference): 70543-0002; 35362-0350; 22-28-4030; TSW-103-07-L-S; TSW-103-07-F-S; 5-146276-3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-103

Win Source Part Number: 1090261-MTMM-103-15-L-S-629
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MTMM
Number of Positions: 3
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.142" (3.60mm)
Overall Contact Length: 0.830" (21.08mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.629" (15.98mm)
Alternative Parts (Cross-Reference): 70543-0002; 35362-0350; 22-28-4030; TSW-103-07-L-S; TSW-103-07-F-S; 5-146276-3;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTMM-103

Buy Now
Terminals - MTMM-103-15-L-S-629 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Variable Post Height Header Strips, 2.00

Variable Post Height Header Strips, 2.00

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1090261-MTMM-103-15-L-S-629 MTMM-103-15-L-S-629
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Terminals
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Conn, Header, 10Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2995 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details