The Header, 2 Mm, Through Hole, 6 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 6 contacts arranged in 2 rows, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets environmental standards. It is important to note that this series is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 6POS 2MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 20W3131 | MTMM-103-15-G-D-655 |
| Product Name | Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |