Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-06-G-D-270

Description
CONN HEADER VERT 6POS 2MM
Datasheet
Description
CONN HEADER VERT 6POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-103-06-G-D-270
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-103-06-G-D-270
CONN HEADER VERT 6POS 2MM

CONN HEADER VERT 6POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 20W2297 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
20W2297
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 20W2297
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-103-06-G-D-270 20W2297
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1463B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details