Samtec Inc. Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec MTMM-103-03-T-S-142

Description
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec - 20W1939 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
20W1939
Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec 20W1939
HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20W1939
Product Name Header, 2 Mm, Through Hole, 3 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 5473267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details