The Header, 2 Mm, Through Hole, 2 Contacts (part number 20W1457) from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is suitable for board-to-board applications. The header is unshrouded and available in various post heights and lead styles, allowing for customization based on specific project requirements.
HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20W1457 |
| Product Name | Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |