Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-102-07-S-S-240

Description
CONN HEADER VERT 2POS 2MM
Datasheet
Description
CONN HEADER VERT 2POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-102-07-S-S-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-102-07-S-S-240
CONN HEADER VERT 2POS 2MM

CONN HEADER VERT 2POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec - 20W1125 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
20W1125
Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec 20W1125
HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-102-07-S-S-240 20W1125
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-1031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers