The Connector, Header, 2Pos, 2Rows (part number 40AC2874) from Samtec is designed for board-to-board applications with a 2mm pitch. It features two rows and two contacts, suitable for through-hole termination. The connector is unshrouded and complies with RoHS standards. The insulator is made of LCP material rated UL 94 VO, and the terminal is constructed from phosphor bronze. Various plating options are available, including selective gold and matte tin, providing flexibility for different application requirements. The connector allows for a maximum pin rotation of 2 degrees and has a minimum pushout force of 1 lb. It is important to note that the maximum allowable bow after assembly is 0.005 inches per inch. This product is part of the MTMM series, which offers a range of configurations for diverse engineering needs.
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC2874 |
| Product Name | Connector, Header, 2Pos, 2Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |