The Header, 2.54 mm, Through Hole, 60 Contacts (part number 19W8237) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates such as SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it is available with different plating options including gold flash and matte tin. The current rating is 5.2 A per pin (with two pins powered), and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 60POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-130-07-T-D-255 | 19W8237 | MTLW-130-07-T-D-255 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 60 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |