Samtec Inc. Terminals MTLW-118-06-G-D-130

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 36 Contacts (part number 19W6417) from Samtec features a low-profile design with a square post height of 0.025 inches. It is part of the MTLW series and is designed for board-to-board applications. The connector has a double row configuration with a total of 36 contacts, suitable for a pitch spacing of 2.54 mm. Constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, this header is available with various plating options, including gold flash and matte tin. It supports a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +125 °C when gold-plated. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 36 Contacts (part number 19W6417) from Samtec features a low-profile design with a square post height of 0.025 inches. It is part of the MTLW series and is designed for board-to-board applications. The connector has a double row configuration with a total of 36 contacts, suitable for a pitch spacing of 2.54 mm. Constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, this header is available with various plating options, including gold flash and matte tin. It supports a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +125 °C when gold-plated. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-118-06-G-D-130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec - 19W6417 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec
19W6417
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec 19W6417
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-118-06-G-D-130 19W6417
Product Name Terminals Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 511793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details