The Header, 2.54 mm, Through Hole, 16 Contacts (part number 19W5853) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates like SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers multiple plating options including gold flash and matte tin. It has a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-116-07-L-S-250 | 19W5853 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |