Samtec Inc. Terminals MTLW-116-06-G-D-181

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec - 19W5718 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
19W5718
Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec 19W5718
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-116-06-G-D-181 19W5718
Product Name Terminals Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug - NECU-M-S-A12G4-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details