The Header, 2.54 mm, Through Hole, 22 Contacts (part number 19W4033) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 22 contacts, making it suitable for various connectivity needs. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, ensuring durability and reliability. It is available with different plating options, including gold flash and matte tin, and is RoHS compliant. The product supports a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This header is also lead-free solderable, making it a versatile choice for modern electronic designs.
.100 Low Profile Variable Post Height T
CONN HEADER VERT 22POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-111-06-L-D-210 | MTLW-111-06-L-D-210 | 19W4033 |
| Product Name | Terminals | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |