Samtec Inc. Terminals MTLW-109-07-G-S-220

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec - 19W2901 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec
19W2901
Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec 19W2901
HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-109-07-G-S-220
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-109-07-G-S-220
CONN HEADER VERT 9POS 2.54MM

CONN HEADER VERT 9POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-109-07-G-S-220 19W2901 MTLW-109-07-G-S-220
Product Name Terminals Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-32B-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
XC5(DIN Twin-contact Connectors)   - XC5C-9622 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers