Samtec Inc. Terminals MTLW-103-07-L-D-320

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 6 Contacts (part number 18W8443) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board connections and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates such as SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 6 Contacts (part number 18W8443) from Samtec features a low-profile design with a square post height of 0.025 inches. It is suitable for board-to-board connections and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates such as SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-103-07-L-D-320
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-103-07-L-D-320
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 18W8443 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
18W8443
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 18W8443
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-103-07-L-D-320 MTLW-103-07-L-D-320 18W8443
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Bergstak ® - 10069524-201402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 1613549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details