Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHUNT RESISTORS
SAMTEC INC.
MNT-102-BK-G -- JUMPERS & SHUNTS
Samtec Inc.
Jumpers & Shunts
MNT-102-BK-G
Description
Samtec MNT-102-BK-G Shunt
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Samtec MNT-102-BK-G Shunt
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Jumpers & Shunts
1585384
Jumpers & Shunts
1585384
Samtec MNT-102-BK-G Shunt
Samtec MNT-102-BK-G Shunt
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Jumpers & Shunts
1587747
Jumpers & Shunts
1587747
Samtec MNT-102-BK-G Shunt
Samtec MNT-102-BK-G Shunt
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Shunt Resistors
Product Number
1585384
Product Name
Jumpers & Shunts
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Shunt Resistor - Four Terminal Surface Mount
BVR
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 4026
Resistance Range
2.00E-4 to 0.0030 ohms
Tolerance
1 to 5 +/- %
View Details
Allen-Bradley / Rockwell Automation
Kinetix 300/350 75 Ohm Shunt Resistor
2097-R6
View Details
Strainsert
Standard Shunt Calibration Resistor
Standard Shunt Calibration Resistor
Specs
Resistance Range
73000 ohms
View Details
KOA Speer Electronics, Inc.
TLR (to 2W) Standard Power
Specs
Mounting / Packaging
ThroughHole; Axial Leads; 1206 ~ 2512
Resistance Range
5.00E-4 to 0.0200 ohms
Tolerance
1 +/- %
View Details