Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-104-02-TM-SH

Description
CONN HEADER SMD R/A 4POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 4POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-104-02-TM-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-104-02-TM-SH
CONN HEADER SMD R/A 4POS 2MM

CONN HEADER SMD R/A 4POS 2MM

Supplier's Site
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2176 - Newark, An Avnet Company
Chicago, IL, United States
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2176
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2176
HEADER. 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-104-02-TM-SH 40AC2176
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details