Samtec Inc. Terminals MMT-102-01-T-SH-P

Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote
Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MMT-102-01-T-SH-P - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Horizontal Surface Mount Termina

2.00 mm Horizontal Surface Mount Termina

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number MMT-102-01-T-SH-P
Product Name Terminals
Mounting Options Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details