Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-102-01-S-SH

Description
Win Source Part Number: 1080738-MMT-102-01-S -SH Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MMT Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.126" (3.20mm) Alternative Parts (Cross-Reference): TMM-102-01-G-S-SM; TMM-102-01-S-S-SM; DF59-2S-2V(51); TSM-102-01-L-SH; M22-5330205; 502352-0200MMT10201S SH; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: MMT-102-01-S-SH-ND,S AM12427 Base Product Number: MMT-102
Request a Quote Datasheet
Description
Win Source Part Number: 1080738-MMT-102-01-S -SH Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MMT Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.126" (3.20mm) Alternative Parts (Cross-Reference): TMM-102-01-G-S-SM; TMM-102-01-S-S-SM; DF59-2S-2V(51); TSM-102-01-L-SH; M22-5330205; 502352-0200MMT10201S SH; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: MMT-102-01-S-SH-ND,S AM12427 Base Product Number: MMT-102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1080738-MMT-102-01-S-SH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1080738-MMT-102-01-S-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1080738-MMT-102-01-S-SH
Win Source Part Number: 1080738-MMT-102-01-S -SH Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MMT Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.126" (3.20mm) Alternative Parts (Cross-Reference): TMM-102-01-G-S-SM; TMM-102-01-S-S-SM; DF59-2S-2V(51); TSM-102-01-L-SH; M22-5330205; 502352-0200MMT10201S SH; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: MMT-102-01-S-SH-ND,S AM12427 Base Product Number: MMT-102

Win Source Part Number: 1080738-MMT-102-01-S-SH
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MMT
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Shrouding: Unshrouded
Insulation Height: 0.079" (2.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.126" (3.20mm)
Alternative Parts (Cross-Reference): TMM-102-01-G-S-SM; TMM-102-01-S-S-SM; DF59-2S-2V(51); TSM-102-01-L-SH; M22-5330205; 502352-0200MMT10201SSH;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: MMT-102-01-S-SH-ND,SAM12427
Base Product Number: MMT-102

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1080738-MMT-102-01-S-SH
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; Surface Mount, Right Angle
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV21005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details