Samtec Inc. Cable Assemblies MMSS-02-22-L-06.00-S-K

Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSS-02-22-L-06.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSS-02-22-L-06.00-S-K
Cable Assemblies MMSS-02-22-L-06.00-S-K
Mini-Mate Cable Assembly, Teflon Cable,

Mini-Mate Cable Assembly, Teflon Cable,

Buy Now
Cable Assy, 2P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec - 41R3705 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec
41R3705
Cable Assy, 2P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec 41R3705
CABLE ASSY, 2P IDC RCPT-FREE END, 152MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:152mm; Cable Length - Imperial:6" RoHS Compliant: Yes

CABLE ASSY, 2P IDC RCPT-FREE END, 152MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:152mm; Cable Length - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSS-02-22-L-06.00-S-K 41R3705
Product Name Cable Assemblies Cable Assy, 2P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details