Samtec Inc. Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-25.60-S-K MMSDT-05-24-L-25.60-S-K

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221157-MMSDT-05-24- L-25.60-S-K Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221157-MMSDT-05-24- L-25.60-S-K Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-25.60-S-K - MMSDT-05-24-L-25.60-S-K - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-25.60-S-K
MMSDT-05-24-L-25.60-S-K
Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-25.60-S-K MMSDT-05-24-L-25.60-S-K
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221157-MMSDT-05-24- L-25.60-S-K Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221157-MMSDT-05-24-L-25.60-S-K
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number MMSDT-05-24-L-25.60-S-K
Product Name Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-25.60-S-K
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details