Samtec Inc. Cable Assy, 4P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec MMSDT-02-24-L-08.00-S-K-M

Description
CABLE ASSY, 4P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec - 87X8422 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec
87X8422
Cable Assy, 4P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec 87X8422
CABLE ASSY, 4P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes

CABLE ASSY, 4P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X8422
Product Name Cable Assy, 4P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-1-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q959-ND - DigiKey
Specs
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers