Samtec Inc. Cable Assemblies MMSD-15-20-L-08.00-S-K

Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-15-20-L-08.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-15-20-L-08.00-S-K
Cable Assemblies MMSD-15-20-L-08.00-S-K
Mini-Mate Cable Assembly, Teflon Cable,

Mini-Mate Cable Assembly, Teflon Cable,

Buy Now
Cable Assy, 30P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec - 85W2699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 30P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec
85W2699
Cable Assy, 30P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec 85W2699
CABLE ASSY, 30P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes

CABLE ASSY, 30P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-15-20-L-08.00-S-K 85W2699
Product Name Cable Assemblies Cable Assy, 30P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details