Samtec Inc. Cable Assemblies MMSD-06-20-L-10.00-S-K

Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-06-20-L-10.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-06-20-L-10.00-S-K
Cable Assemblies MMSD-06-20-L-10.00-S-K
Mini-Mate Cable Assembly, 0.100 Pitch

Mini-Mate Cable Assembly, 0.100 Pitch

Buy Now
Cable Assy, 12P Idc Rcpt-Free End, 254Mm; Connector To Connector Samtec - 56Y0490 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Idc Rcpt-Free End, 254Mm; Connector To Connector Samtec
56Y0490
Cable Assy, 12P Idc Rcpt-Free End, 254Mm; Connector To Connector Samtec 56Y0490
CABLE ASSY, 12P IDC RCPT-FREE END, 254MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:254mm; Cable Length - Imperial:10" RoHS Compliant: Yes

CABLE ASSY, 12P IDC RCPT-FREE END, 254MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:254mm; Cable Length - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-06-20-L-10.00-S-K 56Y0490
Product Name Cable Assemblies Cable Assy, 12P Idc Rcpt-Free End, 254Mm; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details