Samtec Inc. Mini-Mate Cable Assembly, 0.100" Pitch Samtec MMSD-05-26-L-16.00-S-K

Description
Mini-Mate Cable Assembly, 0.100" Pitch
Description
Mini-Mate Cable Assembly, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Mini-Mate Cable Assembly, 0.100
Chicago, IL, United States
Mini-Mate Cable Assembly, 0.100" Pitch Samtec
96AH2240
Mini-Mate Cable Assembly, 0.100" Pitch Samtec 96AH2240
Mini-Mate Cable Assembly, 0.100" Pitch

Mini-Mate Cable Assembly, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96AH2240
Product Name Mini-Mate Cable Assembly, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers