Samtec Inc. Cable Assy, 10P Idc Rcpt-Free End, 305Mm; Connector Type A Samtec MMSD-05-20-L-12.00-SK

Description
CABLE ASSY, 10P IDC RCPT-FREE END, 305MM; Connector Type A:IDC 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:MMSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P IDC RCPT-FREE END, 305MM; Connector Type A:IDC 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:MMSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Idc Rcpt-Free End, 305Mm; Connector Type A Samtec - 07X1563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Idc Rcpt-Free End, 305Mm; Connector Type A Samtec
07X1563
Cable Assy, 10P Idc Rcpt-Free End, 305Mm; Connector Type A Samtec 07X1563
CABLE ASSY, 10P IDC RCPT-FREE END, 305MM; Connector Type A:IDC 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:MMSD Series RoHS Compliant: Yes

CABLE ASSY, 10P IDC RCPT-FREE END, 305MM; Connector Type A:IDC 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:MMSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07X1563
Product Name Cable Assy, 10P Idc Rcpt-Free End, 305Mm; Connector Type A Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6459A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
10+10 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC12068F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details