Samtec Inc. Cable Assemblies MMSD-04-24C-L-16.00-S-K

Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-04-24C-L-16.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-04-24C-L-16.00-S-K
Cable Assemblies MMSD-04-24C-L-16.00-S-K
Mini-Mate Cable Assembly, 0.100 Pitch

Mini-Mate Cable Assembly, 0.100 Pitch

Buy Now
Cable Assy, 8P Idc Rcpt-Free End, 16; Connector To Connector Samtec - 75R0185 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Idc Rcpt-Free End, 16; Connector To Connector Samtec
75R0185
Cable Assy, 8P Idc Rcpt-Free End, 16; Connector To Connector Samtec 75R0185
CABLE ASSY, 8P IDC RCPT-FREE END, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:406.4mm; Cable Length - Imperial:16" RoHS Compliant: Yes

CABLE ASSY, 8P IDC RCPT-FREE END, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:406.4mm; Cable Length - Imperial:16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-04-24C-L-16.00-S-K 75R0185
Product Name Cable Assemblies Cable Assy, 8P Idc Rcpt-Free End, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details