Samtec Inc. Cable Assemblies MMSD-03-24C-L-12.00-S-K

Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-03-24C-L-12.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-03-24C-L-12.00-S-K
Cable Assemblies MMSD-03-24C-L-12.00-S-K
Mini-Mate Cable Assembly, 0.100 Pitch

Mini-Mate Cable Assembly, 0.100 Pitch

Buy Now
Cable Assy, 6P Idc Rcpt-Free End, 305Mm; Connector To Connector Samtec - 58T0525 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Idc Rcpt-Free End, 305Mm; Connector To Connector Samtec
58T0525
Cable Assy, 6P Idc Rcpt-Free End, 305Mm; Connector To Connector Samtec 58T0525
CABLE ASSY, 6P IDC RCPT-FREE END, 305MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:305mm; Cable Length - Imperial:12" RoHS Compliant: Yes

CABLE ASSY, 6P IDC RCPT-FREE END, 305MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:305mm; Cable Length - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-03-24C-L-12.00-S-K 58T0525
Product Name Cable Assemblies Cable Assy, 6P Idc Rcpt-Free End, 305Mm; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details