Samtec Inc. Cable Assy, 4P Idc Rcpt-Free End, 18; Connector Type A Samtec MMSD-02-24CL18.00SKM

Description
CABLE ASSY, 4P IDC RCPT-FREE END, 18"; Connector Type A:IDC 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MMSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P IDC RCPT-FREE END, 18"; Connector Type A:IDC 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MMSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Idc Rcpt-Free End, 18; Connector Type A Samtec - 99W5324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Idc Rcpt-Free End, 18; Connector Type A Samtec
99W5324
Cable Assy, 4P Idc Rcpt-Free End, 18; Connector Type A Samtec 99W5324
CABLE ASSY, 4P IDC RCPT-FREE END, 18"; Connector Type A:IDC 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MMSD Series RoHS Compliant: Yes

CABLE ASSY, 4P IDC RCPT-FREE END, 18"; Connector Type A:IDC 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MMSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99W5324
Product Name Cable Assy, 4P Idc Rcpt-Free End, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q117-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details