Samtec Inc. Cable Assemblies MMSD-02-22-L-06.00-S-K

Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, 0.100 Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-02-22-L-06.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-02-22-L-06.00-S-K
Cable Assemblies MMSD-02-22-L-06.00-S-K
Mini-Mate Cable Assembly, 0.100 Pitch

Mini-Mate Cable Assembly, 0.100 Pitch

Buy Now
Cable Assy, 4P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec - 41R3704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec
41R3704
Cable Assy, 4P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec 41R3704
CABLE ASSY, 4P IDC RCPT-FREE END, 152MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:152mm; Cable Length - Imperial:6" RoHS Compliant: Yes

CABLE ASSY, 4P IDC RCPT-FREE END, 152MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:152mm; Cable Length - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-02-22-L-06.00-S-K 41R3704
Product Name Cable Assemblies Cable Assy, 4P Idc Rcpt-Free End, 152Mm; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details